Status: | Unknown |
---|---|
Series: | ASEMP Series |
RoHS: | Unknown |
Prices starting from US$3.98
Frequency Nom | 156.25MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASEMP Series |
Oscillator Output Compatibility | LVDS |
Mems Osc, 156.25Mhz, Lvds, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASEMPLV-156.250MHZ-LR-T | Newark Electronics |
MEMS OSC, 156.25MHZ, LVDS, 3.2MM X 2.5MM | element14 |
MEMS OSC XO 156.2500MHZ LVDS SMD | RS |
156.25 MHZ CLOCK OSCILLATOR | TTI Europe |
MEMS Oscillator, Clock, Pure Silicon, 156.25 MHz, SMD, 3.2mm x 2.5mm, 25 ppm, 3.3 V, ASEMP, LVDS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASEMPLV-156.250MHZ-LR-T?
Additional datasheets, footprints and schematics for ASEMPLV-156.250MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASEMPLV-156.250MHZ-LR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMPLV-156.250MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMPLV-156.250MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMPLV-156.250MHZ-LR-T fall under?
The ASEMPLV-156.250MHZ-LR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMPLV-156.250MHZ-LR-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMPLV-156.250MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMPLV-156.250MHZ-LR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMPLV-156.250MHZ-LR-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ASEMPLV-156.250MHZ-LR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMPLV-156.250MHZ-LR-T often in real-time on the comparison pages.
What if I can't find stock of ASEMPLV-156.250MHZ-LR-T?
You can fill out our help required form which you can use to request a quote for ASEMPLV-156.250MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.