ASEMPLV-100.000MHZ-LR-T Crystals & Oscillators by Abracon

MEMS OSCILLATOR 100MHZ 3.2 X 2.5MM LVDS

Status: Unknown
Series: ASEMP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.64

Distributor Stock
Logo for Farnell
Farnell
from US$6.87
2,005
in stock
Buy Now
Logo for element14
element14
from US$5.81
2,005
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.45
1,715
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.64
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.22
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 100MHz
Oscillator Case SMD 3.2mm x 2.5mm
Frequency Stability + / - 25ppm
Supply Voltage Nom 3.3V
Product Range ASEMP Series
Oscillator Output Compatibility LVDS

Alternative Descriptions

MEMS OSCILLATOR, 100MHZ, 3.2 X 2.5MM, LVDS | element14
Mems Oscillator, 100Mhz, 3.2 X 2.5Mm, Lvds | Newark Electronics
ASEMP Series 100Mhz â–’25ppm -40â–‘C ~ 85â–‘C Oscillator | Future Electronics
100.00 MHZ CLOCK OSCILLATOR | TTI Europe
MEMS Oscillator, Clock, Pure Silicon, 100 MHz, SMD, 3.2mm x 2.5mm, 25 ppm, 3.3 V, ASEMP, LVDS | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASEMPLV-100.000MHZ-LR-T?

Additional datasheets, footprints and schematics for ASEMPLV-100.000MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASEMPLV-100.000MHZ-LR-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASEMPLV-100.000MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMPLV-100.000MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASEMPLV-100.000MHZ-LR-T fall under?

The ASEMPLV-100.000MHZ-LR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASEMPLV-100.000MHZ-LR-T when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMPLV-100.000MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASEMPLV-100.000MHZ-LR-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASEMPLV-100.000MHZ-LR-T have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for ASEMPLV-100.000MHZ-LR-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASEMPLV-100.000MHZ-LR-T often in real-time on the comparison pages.

What if I can't find stock of ASEMPLV-100.000MHZ-LR-T?

You can fill out our help required form which you can use to request a quote for ASEMPLV-100.000MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay