Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Programmable Frequency Min | 2.3MHz |
---|---|
Programmable Frequency Max | 170MHz |
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jun-2015) |
Crystal Case | 3.2mm x 2.5mm |
Frequency Max | 170MHz |
Frequency Min | 10MHz |
Frequency Range | 10MHz to 170MHz |
Frequency Stability | ± 25ppm |
No. of Pins | 6Pins |
Operating Temperature Range | -40°C to +105°C |
Oscillator Mounting | SMD |
Supply Voltage Max | 2.25V |
Supply Voltage Min | 3.6V |
Cmos Mems Oscillator, 10Mhz-170Mhz, Smd, Full Reel | Newark Electronics |
OSC, MEMS, CMOS, 10-170MHZ, 3.2X2.5 | Farnell |
Oscillator, Programmable MEMS, CMOS, 2.3 MHz to 170 MHz, 25 ppm, 3.3 V, ASEMP Series | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASEMPC-BLANK-XR-T?
Additional datasheets, footprints and schematics for ASEMPC-BLANK-XR-T are listed on our Part Details page. You can also find images and similar parts to ASEMPC-BLANK-XR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMPC-BLANK-XR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMPC-BLANK-XR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMPC-BLANK-XR-T fall under?
The ASEMPC-BLANK-XR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMPC-BLANK-XR-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMPC-BLANK-XR-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMPC-BLANK-XR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMPC-BLANK-XR-T have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ASEMPC-BLANK-XR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMPC-BLANK-XR-T often in real-time on the comparison pages.
What if I can't find stock of ASEMPC-BLANK-XR-T?
You can fill out our help required form which you can use to request a quote for ASEMPC-BLANK-XR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.