Status: | Unknown |
---|---|
Series: | ASEMP Series |
RoHS: | Unknown |
Frequency Nom | 24MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASEMP Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
SVHC | No SVHC (15-Jan-2019) |
Mems Oscillator, Clock, Pure Silicont, Asemp Series, 24 Mhz, 50 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASEMPC-24.000MHZ-Z-T | Newark Electronics |
ASEMP Series 24 MHz 3.6 V ▒50 ppm CMOS Surface Mount Clock Oscillator - SMD-6 | Future Electronics |
MEMS OSC, 24MHZ, 3.2 X 2.5MM, CMOS | element14 |
MEMS OSC, 24MHZ, CMOS, 3.2MM X 2.5MM | Farnell |
MEMS Oscillator, 24 MHz, SMD, 3.2mm x 2.5mm, 50 ppm, 3.3 V, CMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASEMPC-24.000MHZ-Z-T?
Additional datasheets, footprints and schematics for ASEMPC-24.000MHZ-Z-T are listed on our Part Details page. You can also find images and similar parts to ASEMPC-24.000MHZ-Z-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMPC-24.000MHZ-Z-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMPC-24.000MHZ-Z-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMPC-24.000MHZ-Z-T fall under?
The ASEMPC-24.000MHZ-Z-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMPC-24.000MHZ-Z-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMPC-24.000MHZ-Z-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMPC-24.000MHZ-Z-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMPC-24.000MHZ-Z-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ASEMPC-24.000MHZ-Z-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMPC-24.000MHZ-Z-T often in real-time on the comparison pages.
What if I can't find stock of ASEMPC-24.000MHZ-Z-T?
You can fill out our help required form which you can use to request a quote for ASEMPC-24.000MHZ-Z-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.