Status: | Unknown |
---|---|
Series: | ASEMP Series |
RoHS: | Unknown |
Frequency Nom | 20MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASEMP Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal Case | 3.2mm x 2.5mm |
Frequency | 20MHz |
Frequency Stability | ± 25ppm |
Load Capacitance | 15pF |
No. of Pins | 6Pins |
Operating Temperature Range | -40°C to +85°C |
Oscillator Mounting | SMD |
Supply Voltage Max | 2.25V |
Supply Voltage Min | 3.6V |
Type | CMOS |
Mems Oscillator, 20Mhz, 3.2 X 2.5Mm, Cmos | Newark Electronics |
ASEMP Series 20 MHz 3.2 x 2.5 mm 2.25 to 3.6 V ▒25 ppm SMT Clock Oscillator | Future Electronics |
MEMS OSC, 20MHZ, CMOS, 3.2MM X 2.5MM | Farnell |
MEMS Oscillator, Clock, Pure Silicon, 20 MHz, SMD, 3.2mm x 2.5mm, 25 ppm, 3.3 V, ASEMP, CMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASEMPC-20.000MHZ-LR-T?
Additional datasheets, footprints and schematics for ASEMPC-20.000MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASEMPC-20.000MHZ-LR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMPC-20.000MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMPC-20.000MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMPC-20.000MHZ-LR-T fall under?
The ASEMPC-20.000MHZ-LR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMPC-20.000MHZ-LR-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMPC-20.000MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMPC-20.000MHZ-LR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMPC-20.000MHZ-LR-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ASEMPC-20.000MHZ-LR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMPC-20.000MHZ-LR-T often in real-time on the comparison pages.
What if I can't find stock of ASEMPC-20.000MHZ-LR-T?
You can fill out our help required form which you can use to request a quote for ASEMPC-20.000MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.