Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Configurable Frequency Min | 25MHz |
---|---|
Configurable Frequency Max | 156.25MHz |
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVPECL |
Supply Voltage Min | 2.25V |
No. of Configurable Pins | 3 |
SVHC | No SVHC (15-Jun-2015) |
Frequency Stability | ± 25ppm |
No. of Pins | 14Pins |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 2.25V |
Pin Config, Mems, 3.2Mm X 2.5Mm, Lvpecl | Newark Electronics |
OSC, MEMS, LVPECL, 10-460MHZ, 3.2X2.5 | Farnell |
MEMS Configurable Oscillator, LVPECL, 25 MHz to 156.25 MHz, 25 ppm, SMD, ASEMDLP Series | Avnet America |
Where can I find additional details, specifications and documents for a ASEMDLP-LR?
Additional datasheets, footprints and schematics for ASEMDLP-LR are listed on our Part Details page. You can also find images and similar parts to ASEMDLP-LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMDLP-LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMDLP-LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMDLP-LR fall under?
The ASEMDLP-LR is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMDLP-LR when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMDLP-LR you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMDLP-LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMDLP-LR have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for ASEMDLP-LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMDLP-LR often in real-time on the comparison pages.
What if I can't find stock of ASEMDLP-LR?
You can fill out our help required form which you can use to request a quote for ASEMDLP-LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.