Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Configurable Frequency Min | 106.25MHz |
---|---|
Configurable Frequency Max | 156.25MHz |
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Product Range | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Oscillator Output Compatibility | CMOS |
Supply Voltage Min | 2.25V |
No. of Configurable Pins | 2 |
SVHC | No SVHC (15-Jun-2015) |
Frequency Stability | ± 25ppm |
No. of Pins | 14Pins |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Max | 2.25V |
Pin Config, Mems, 3.2Mm X 2.5Mm, Cmos | Newark Electronics |
OSC, MEMS, CMOS, 10-170MHZ, 3.2X2.5 | Farnell |
MEMS Configurable Oscillator, CMOS, 106.25 MHz to 156.25 MHz, 25 ppm, SMD, ASEMCC Series | Avnet America |
Where can I find additional details, specifications and documents for a ASEMCC2-ZR?
Additional datasheets, footprints and schematics for ASEMCC2-ZR are listed on our Part Details page. You can also find images and similar parts to ASEMCC2-ZR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMCC2-ZR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMCC2-ZR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMCC2-ZR fall under?
The ASEMCC2-ZR is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMCC2-ZR when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMCC2-ZR you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMCC2-ZR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMCC2-ZR have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for ASEMCC2-ZR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMCC2-ZR often in real-time on the comparison pages.
What if I can't find stock of ASEMCC2-ZR?
You can fill out our help required form which you can use to request a quote for ASEMCC2-ZR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.