Status: | Unknown |
---|---|
Series: | Pure Silicon ASEMB Series |
RoHS: | Unknown |
Frequency Nom | 74.25MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASEMB Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
MEMS OSC XO 74.2500MHZ LVCMOS | RS |
Mems Osc, 74.25Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASEMB-74.250MHZ-LR-T | Newark Electronics |
Oscillator MEMs 74.25MHZ | Future Electronics |
MEMS OSCILLATOR, 74MHZ, SMD, 3.2 X 2.5MM | element14 |
74.250 MHZ CLOCK OSCILLATOR | TTI Europe |
MEMS OSC, 74.25MHZ, CMOS, 3.2MM X 2.5MM | Farnell |
MEMS Oscillator, Ultra-miniature, 74.25 MHz, SMD, 3.2mm x 2.5mm, 25 ppm, 3.3 V, Pure Silicon ASEMB | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASEMB-74.250MHZ-LR-T?
Additional datasheets, footprints and schematics for ASEMB-74.250MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASEMB-74.250MHZ-LR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMB-74.250MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMB-74.250MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMB-74.250MHZ-LR-T fall under?
The ASEMB-74.250MHZ-LR-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMB-74.250MHZ-LR-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMB-74.250MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMB-74.250MHZ-LR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMB-74.250MHZ-LR-T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, element14 and TTI Europe have stock available or on a lead time for ASEMB-74.250MHZ-LR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMB-74.250MHZ-LR-T often in real-time on the comparison pages.
What if I can't find stock of ASEMB-74.250MHZ-LR-T?
You can fill out our help required form which you can use to request a quote for ASEMB-74.250MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.