Status: | Unknown |
---|---|
Series: | ASEMB Series |
RoHS: | Compliant |
Product Range | ASEMB Series |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Frequency | 3.6864MHz |
Frequency Tolerance | ± 10ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Mems Oscillator, 3.6864Mhz, Smd, Full Reel | Newark Electronics |
ASEMB Series 3.6864 MHz 3.3 V ▒10 ppm 15 pF -40 to +105 ░C SMT MEMS Oscillator | Future Electronics |
Oscillator, MEMS, 3.6864 MHz, ± 10ppm, SMD, 4 Pins, ASEMB Series | Avnet Asia |
Where can I find additional details, specifications and documents for a ASEMB-3.6864MHZ-XY-T?
Additional datasheets, footprints and schematics for ASEMB-3.6864MHZ-XY-T are listed on our Part Details page. You can also find images and similar parts to ASEMB-3.6864MHZ-XY-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMB-3.6864MHZ-XY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMB-3.6864MHZ-XY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMB-3.6864MHZ-XY-T fall under?
The ASEMB-3.6864MHZ-XY-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMB-3.6864MHZ-XY-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMB-3.6864MHZ-XY-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMB-3.6864MHZ-XY-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASEMB-3.6864MHZ-XY-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet Asia have stock available or on a lead time for ASEMB-3.6864MHZ-XY-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMB-3.6864MHZ-XY-T often in real-time on the comparison pages.
What if I can't find stock of ASEMB-3.6864MHZ-XY-T?
You can fill out our help required form which you can use to request a quote for ASEMB-3.6864MHZ-XY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.