Status: | Unknown |
---|---|
Series: | ASEMB Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
No stock
|
Buy Now | |
TTI Europe
from US$1.45
|
81,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
973
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
element14
from US$2.32
|
-
|
Buy Now | |
Farnell
from US$2.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 25MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASEMB Series |
Oscillator Output Compatibility | LVCMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
25.000 MHZ CLOCK OSCILLATOR | TTI Europe |
Mems Osc, 25Mhz, 3.2 X 2.5Mm, Lvcmos | Newark Electronics |
Silicon Clock Oscillator 25 MHz | RS |
ASEMB Series 25 MHz 3.2 x 2.5 mm 1.8 to 3.3 V â–’50 ppm Silicon Clock Oscillator | Future Electronics |
Crystal, clock MEMS 25.0000MHZ CMOS, oscillator, 3.2x2.5x0.85mm, ASEMB Series | Abracon ASEMB-25.000MHz-LC-T | RS Americas |
MEMS OSC, 25MHZ, 3.2 X 2.5MM, LVCMOS | element14 |
MEMS Clock Oscillator 25MHz 1.8V/2.5V/3.3V 15pF 4-Pin QFN T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASEMB-25.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASEMB-25.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASEMB-25.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMB-25.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMB-25.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMB-25.000MHZ-LC-T fall under?
The ASEMB-25.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMB-25.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMB-25.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMB-25.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMB-25.000MHZ-LC-T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, Future Electronics and RS Americas have stock available or on a lead time for ASEMB-25.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMB-25.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASEMB-25.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASEMB-25.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.