Status: | Unknown |
---|---|
Series: | ASEMB Series |
RoHS: | Unknown |
Frequency Nom | 19.2MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 10ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASEMB Series |
Oscillator Output Compatibility | LVCMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Mems Oscillator, Clock, Pure Silicont, Asemb Series, 19.2 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASEMB-19.200MHZ-LY-T | Newark Electronics |
OSC MEMS 19.20MHZ CMOS SMD | Future Electronics |
Crystal, clock MEMS 19.2000MHZ CMOS, oscillator, 3.2x2.5x0.85mm, ASEMB Series | Abracon ASEMB-19.200MHz-LY-T | RS Americas |
MEMS OSC, 19.2MHZ, 3.2 X 2.5MM, LVCMOS | element14 |
MEMS Oscillator, Clock, Pure Siliconâ„¢, 19.2 MHz, SMD, 3.2mm x 2.5mm, 10 ppm, 3.3 V, ASEMB, LVCMOS | Avnet Asia |
MEMS Oscillator, Clock, Pure Silicon, 19.2 MHz, SMD, 3.2mm x 2.5mm, 10 ppm, 3.3 V, ASEMB, LVCMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASEMB-19.200MHZ-LY-T?
Additional datasheets, footprints and schematics for ASEMB-19.200MHZ-LY-T are listed on our Part Details page. You can also find images and similar parts to ASEMB-19.200MHZ-LY-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMB-19.200MHZ-LY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMB-19.200MHZ-LY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMB-19.200MHZ-LY-T fall under?
The ASEMB-19.200MHZ-LY-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEMB-19.200MHZ-LY-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMB-19.200MHZ-LY-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMB-19.200MHZ-LY-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMB-19.200MHZ-LY-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for ASEMB-19.200MHZ-LY-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMB-19.200MHZ-LY-T often in real-time on the comparison pages.
What if I can't find stock of ASEMB-19.200MHZ-LY-T?
You can fill out our help required form which you can use to request a quote for ASEMB-19.200MHZ-LY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.