ASEMB-16.000MHZ-LY-T Crystals & Oscillators by Abracon

MEMS OSC 16MHZ 3.2 X 2.5MM LVCMOS

Status: Unknown
Series: ASEMB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.82

Distributor Stock
Logo for Farnell
Farnell
from US$2.82
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.31
1
in stock
Buy Now
Logo for element14
element14
from US$2.85
1
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 16MHz
Oscillator Case SMD 3.2mm x 2.5mm
Frequency Stability + / - 10ppm
Supply Voltage Nom 3.3V
Product Range ASEMB Series
Oscillator Output Compatibility LVCMOS
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Mems Oscillator, Clock, Pure Silicont, Asemb Series, 16 Mhz, 10 Ppm, 3.3 V, Smd, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASEMB-16.000MHZ-LY-T | Newark Electronics
MEMS OSC, 16MHZ, 3.2 X 2.5MM, LVCMOS | element14
MEMS Oscillator, Clock, Pure Silicon, 16 MHz, SMD, 3.2mm x 2.5mm, 10 ppm, 3.3 V, ASEMB, LVCMOS | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASEMB-16.000MHZ-LY-T?

Additional datasheets, footprints and schematics for ASEMB-16.000MHZ-LY-T are listed on our Part Details page. You can also find images and similar parts to ASEMB-16.000MHZ-LY-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASEMB-16.000MHZ-LY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMB-16.000MHZ-LY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASEMB-16.000MHZ-LY-T fall under?

The ASEMB-16.000MHZ-LY-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASEMB-16.000MHZ-LY-T when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMB-16.000MHZ-LY-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASEMB-16.000MHZ-LY-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASEMB-16.000MHZ-LY-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ASEMB-16.000MHZ-LY-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASEMB-16.000MHZ-LY-T often in real-time on the comparison pages.

What if I can't find stock of ASEMB-16.000MHZ-LY-T?

You can fill out our help required form which you can use to request a quote for ASEMB-16.000MHZ-LY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay