Status: | Unknown |
---|---|
Series: | Pure Silicon ASEMB Series |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.56
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
2,000
in stock
|
Buy Now | |
element14
from US$1.47
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
1,000
in stock
|
Buy Now | |
RS
from US$2.04
|
-
|
Buy Now | |
Future Electronics
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$1.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 12MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASEMB Series |
Operating Temperature Min | -40°C |
Mems Oscillator, 12Mhz, Smd, 3.2 X 2.5Mm Rohs Compliant: Yes |Abracon ASEMB-12.000MHZ-LC-T | Newark Electronics |
MEMS OSCILLATOR, 12MHZ, SMD, 3.2 X 2.5MM | element14 |
12.000 MHZ CLOCK OSCILLATOR | TTI Europe |
MEMS OSC XO 12.0000MHZ CMOS SMD | RS |
12MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead | Future Electronics |
Oscillator, MEMS, XO 12.0000MHZ, CMOS, SMD, 3.2 x 2.5 x 0.85mm, 50ppm | Abracon ASEMB-12.000MHz-LC-T | RS Americas |
MEMS Oscillator, 12 MHz, SMD, 3.2mm x 2.5mm, 50 ppm, 3.3 V, ASEMB, LVCMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASEMB-12.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASEMB-12.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASEMB-12.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEMB-12.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEMB-12.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEMB-12.000MHZ-LC-T fall under?
The ASEMB-12.000MHZ-LC-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASEMB-12.000MHZ-LC-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEMB-12.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEMB-12.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEMB-12.000MHZ-LC-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for ASEMB-12.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEMB-12.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASEMB-12.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASEMB-12.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.