Status: | Unknown |
---|---|
Series: | ASEM Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
2,112
in stock
|
Buy Now | |
element14
from US$1.90
|
9,044
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
6,756
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Frequency Nom | 50MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASEM Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Frequency | 50MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Oscillator Mounting | SMD |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
MEMS OSCILLATOR, 50MHZ, SMD | element14 |
Mems Oscillator, 50Mhz, 3.2 X 2.5Mm, Cmos | Newark Electronics |
ASEM Series 50 MHz 3.2 x 2.5 mm 3.3 V â–’50 ppm SMT Pure Silicon Clock Oscillator | Future Electronics |
MEMS Oscillator, Clock, Pure Silicon, 50 MHz, SMD, 3.2mm x 2.5mm, 50 ppm, 3.3 V, ASEM, CMOS | Avnet Abacus |
50.000 MHZ CLOCK OSCILLATOR | TTI Europe |
MEMS Oscillator, Clock, Pure Siliconâ„¢, 50 MHz, SMD, 3.2mm x 2.5mm, 50 ppm, 3.3 V, ASEM, CMOS | Avnet Asia |
Where can I find additional details, specifications and documents for a ASEM1-50.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASEM1-50.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASEM1-50.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEM1-50.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEM1-50.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEM1-50.000MHZ-LC-T fall under?
The ASEM1-50.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEM1-50.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEM1-50.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEM1-50.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEM1-50.000MHZ-LC-T have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ASEM1-50.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEM1-50.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASEM1-50.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASEM1-50.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.