Status: | Unknown |
---|---|
Series: | Pure Silicon ASEM Series |
RoHS: | Unknown |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.44
|
2,539
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
2,539
in stock
|
Buy Now | |
element14
from US$1.52
|
2,539
in stock
|
Buy Now | |
RS
from US$1.52
|
-
|
Buy Now | |
Future Electronics
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Oscillator Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASEM Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Mems Oscillator, 16Mhz, Smd, 3.2 X 2.5Mm | Newark Electronics |
MEMS OSCILLATOR, 16MHZ, SMD, 3.2 X 2.5MM | element14 |
MEMS OSC XO 16.0000MHZ CMOS SMD | RS |
ASEM Series 16 MHz 3.2 x 2.5 mm 3.3 V â–’50 ppm SMT Pure Silicon Clock Oscillator | Future Electronics |
16.000 MHZ CLOCK OSCILLATOR | TTI Europe |
MEMS Oscillator, Ultra-miniature, 16 MHz, SMD, 3.2mm x 2.5mm, 50 ppm, 3.3 V, Pure Silicon ASEM | Avnet Asia |
Where can I find additional details, specifications and documents for a ASEM1-16.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASEM1-16.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASEM1-16.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEM1-16.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEM1-16.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEM1-16.000MHZ-LC-T fall under?
The ASEM1-16.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEM1-16.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEM1-16.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEM1-16.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEM1-16.000MHZ-LC-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ASEM1-16.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEM1-16.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASEM1-16.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASEM1-16.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.