Status: | Unknown |
---|---|
Series: | ASEK Series |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
650
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
97,000
in stock
|
Buy Now | |
TTI Europe
from US$0.75
|
4,000
in stock
|
Buy Now | |
Sager
from US$0.51
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
7
in stock
|
Buy Now | |
element14
from US$1.19
|
7
in stock
|
Buy Now | |
Farnell
from US$1.18
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.99
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASEK Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (15-Jan-2019) |
ASEK Series 32.768 kHz â–’25 ppm -40â–‘C to +85â–‘C SMT Ceramic Crystal Oscillator | Future Electronics |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
Standard Clock Oscillators 32.768 KHZ 25PPM -40+85C | Sager |
32.768kHz Ceramic Crystal Oscillator | RS |
Osc, 32.768Khz, 3.2 X 2.5Mm, Lvcmos | Newark Electronics |
OSC, 32.768KHZ, 3.2 X 2.5MM, LVCMOS | element14 |
Oscillator, 32.768 kHz, 25 ppm, SMD, 3.2mm x 2.5mm, LVCMOS, 3.3 V, ASEK Series | Avnet Abacus |
Crystal Clock Oscillator 32.768kHz 4-Pin CSMD T/R | Avnet Asia |
OSCILLATOR CRYSTAL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ASEK-32.768KHZ-LRT?
Additional datasheets, footprints and schematics for ASEK-32.768KHZ-LRT are listed on our Part Details page. You can also find images and similar parts to ASEK-32.768KHZ-LRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEK-32.768KHZ-LRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEK-32.768KHZ-LRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEK-32.768KHZ-LRT fall under?
The ASEK-32.768KHZ-LRT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEK-32.768KHZ-LRT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEK-32.768KHZ-LRT you can contact the distributor directly for product support, shipping queries etc.
Is the ASEK-32.768KHZ-LRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEK-32.768KHZ-LRT have stock available?
Authorised distributors including Future Electronics, TTI Europe, Sager, RS and Newark Electronics have stock available or on a lead time for ASEK-32.768KHZ-LRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEK-32.768KHZ-LRT often in real-time on the comparison pages.
What if I can't find stock of ASEK-32.768KHZ-LRT?
You can fill out our help required form which you can use to request a quote for ASEK-32.768KHZ-LRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.