Status: | Unknown |
---|---|
Series: | ASEK Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.94
|
No stock
|
Buy Now | |
Future Electronics
from US$0.58
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.61
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.08
|
2,689
in stock
|
Buy Now | |
element14
from US$2.05
|
356
in stock
|
Buy Now | |
Farnell
from US$2.05
|
356
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASEK Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | - |
SVHC | No SVHC (15-Jan-2019) |
Oscillator 32.768Khz 1.8V Smd Rohs Compliant: Yes |Abracon ASEK2-32.768KHZ-LRT | Newark Electronics |
ASEK Series 32.768 kHz 3.2 x 2.5 mm 1.8 V â–’25 ppm SMT Crystal Clock Oscillator | Future Electronics |
Crystal Oscillator 0.032768MHz 1.8V 15pF 4-Pin CSMD T/R | Avnet Asia |
OSC, 32.768KHZ, 3.2MM X 2.5MM | element14 |
32.768 KHZ TUNING FORK CRYSTAL | TTI Europe |
SMD Crystal Oscillator 32.768kHz 1.8V 15pF 4-Pin CSMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASEK2-32.768KHZ-LRT?
Additional datasheets, footprints and schematics for ASEK2-32.768KHZ-LRT are listed on our Part Details page. You can also find images and similar parts to ASEK2-32.768KHZ-LRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEK2-32.768KHZ-LRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEK2-32.768KHZ-LRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEK2-32.768KHZ-LRT fall under?
The ASEK2-32.768KHZ-LRT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASEK2-32.768KHZ-LRT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEK2-32.768KHZ-LRT you can contact the distributor directly for product support, shipping queries etc.
Is the ASEK2-32.768KHZ-LRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEK2-32.768KHZ-LRT have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet Asia, Chip One Stop and element14 have stock available or on a lead time for ASEK2-32.768KHZ-LRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEK2-32.768KHZ-LRT often in real-time on the comparison pages.
What if I can't find stock of ASEK2-32.768KHZ-LRT?
You can fill out our help required form which you can use to request a quote for ASEK2-32.768KHZ-LRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.