Status: | Unknown |
---|---|
Series: | ASEAIG Series |
RoHS: | Unknown |
Frequency Nom | 24MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 1.8V |
Product Range | ASEAIG Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2019) |
Osc, 24Mhz, Cmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASEAIG3-24.000MHZ-C-T | Newark Electronics |
OSC, 24MHZ, CMOS, SMD, 3.2MM X 2.5MM | element14 |
Oscillator, CMOS, 24 MHz, 24 MHz, 50 ppm, SMD, 3.2mm x 2.5mm, 1.8 V, ASEAIG Series | Avnet America |
Where can I find additional details, specifications and documents for a ASEAIG3-24.000MHZ-C-T?
Additional datasheets, footprints and schematics for ASEAIG3-24.000MHZ-C-T are listed on our Part Details page. You can also find images and similar parts to ASEAIG3-24.000MHZ-C-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASEAIG3-24.000MHZ-C-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASEAIG3-24.000MHZ-C-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASEAIG3-24.000MHZ-C-T fall under?
The ASEAIG3-24.000MHZ-C-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASEAIG3-24.000MHZ-C-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASEAIG3-24.000MHZ-C-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASEAIG3-24.000MHZ-C-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASEAIG3-24.000MHZ-C-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for ASEAIG3-24.000MHZ-C-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASEAIG3-24.000MHZ-C-T often in real-time on the comparison pages.
What if I can't find stock of ASEAIG3-24.000MHZ-C-T?
You can fill out our help required form which you can use to request a quote for ASEAIG3-24.000MHZ-C-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.