ASE-40.000MHZ-ET Crystals & Oscillators by Abracon

OSC 40MHZ 3.2MM X 2.5MM CMOS

Status: Unknown
Series: ASE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Newark
Newark
from US$0.96
No stock
Buy Now
Logo for RS
RS
from US$1.01
990
in stock
Buy Now
Logo for element14
element14
from US$1.12
500
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.19
500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 40MHz
Frequency Stability + / - 20ppm
Oscillator Case SMD 3.2mm x 2.5mm
Supply Voltage Nom 3.3V
Product Range ASE Series
Operating Temperature Min -20°C
Operating Temperature Max 70°C
Oscillator Output Compatibility CMOS
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

XTAL OSC XO 40.0000MHZ CMOS SMD | RS
Osc, 40Mhz, 3.2 X 2.5Mm, Lvcmos | Newark Electronics
OSC, 40MHZ, 3.2 X 2.5MM, LVCMOS | element14
SMD Crystal Oscillator 40MHz 3.3V 15pF 4-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASE-40.000MHZ-ET?

Additional datasheets, footprints and schematics for ASE-40.000MHZ-ET are listed on our Part Details page. You can also find images and similar parts to ASE-40.000MHZ-ET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASE-40.000MHZ-ET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-40.000MHZ-ET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASE-40.000MHZ-ET fall under?

The ASE-40.000MHZ-ET is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASE-40.000MHZ-ET when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-40.000MHZ-ET you can contact the distributor directly for product support, shipping queries etc.

Is the ASE-40.000MHZ-ET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASE-40.000MHZ-ET have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ASE-40.000MHZ-ET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASE-40.000MHZ-ET often in real-time on the comparison pages.

What if I can't find stock of ASE-40.000MHZ-ET?

You can fill out our help required form which you can use to request a quote for ASE-40.000MHZ-ET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay