Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
3,185
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
3,867
in stock
|
Buy Now | |
element14
from US$1.28
|
3,867
in stock
|
Buy Now | |
Farnell
from US$1.25
|
3,867
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 33.333MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASE Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (15-Jan-2019) |
Osc, 33.333Mhz, 3.2 X 2.5Mm, Lvcmos | Newark Electronics |
OSC, 33.333MHZ, 3.2 X 2.5MM, LVCMOS | element14 |
3.3V CMOS Crystal Oscillator 33.333 MHz | RS |
XTAL OSC XO 33.3330MHZ CMOS SMD | Future Electronics |
Oscillator, 33.333 MHz, 50 ppm, SMD, 3.2mm x 2.5mm, LVCMOS, 3.3 V, ASE Series | Avnet America |
OSCILLATOR CRYSTAL | Richardson RFPD |
SMD Crystal Oscillator 33.333MHz 3.3V 15pF 4-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASE-33.333MHZ-LC-T?
Additional datasheets, footprints and schematics for ASE-33.333MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASE-33.333MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE-33.333MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-33.333MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE-33.333MHZ-LC-T fall under?
The ASE-33.333MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE-33.333MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-33.333MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASE-33.333MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE-33.333MHZ-LC-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ASE-33.333MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE-33.333MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASE-33.333MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASE-33.333MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.