ASE3-25.000MHZ-LC-T Abracon Parts by Abracon

OSCILLATOR 25MHZ 3.2MM X 2.5MM LVCMOS

Status: Unknown
Series: ASE3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$1.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.24
512
in stock
Buy Now
Logo for element14
element14
from US$0.98
512
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.96
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 25MHz
Frequency Stability + / - 50ppm
Oscillator Case SMD 3.2mm x 2.5mm
Supply Voltage Nom 1.8V
Product Range ASE3 Series
Operating Temperature Min -40°C

Alternative Descriptions

Osc, 25Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASE3-25.000MHZ-L-C-T | Newark Electronics
OSC, 25MHZ, LVCMOS, 3.2MM X 2.5MM | element14
crystals | Future Electronics
ABRASE3-25.000MHZ-L-C-T CRYSTAL OSC 25MH | Avnet America
Crystal Oscillator 25MHz 4-Pin SMD T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASE3-25.000MHZ-LC-T?

Additional datasheets, footprints and schematics for ASE3-25.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASE3-25.000MHZ-LC-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASE3-25.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE3-25.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASE3-25.000MHZ-LC-T fall under?

The ASE3-25.000MHZ-LC-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ASE3-25.000MHZ-LC-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASE3-25.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASE3-25.000MHZ-LC-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASE3-25.000MHZ-LC-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ASE3-25.000MHZ-LC-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASE3-25.000MHZ-LC-T often in real-time on the comparison pages.

What if I can't find stock of ASE3-25.000MHZ-LC-T?

You can fill out our help required form which you can use to request a quote for ASE3-25.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay