Status: | Unknown |
---|---|
Series: | ASE3 Series |
RoHS: | Unknown |
Frequency Nom | 25MHz |
---|---|
Frequency Stability + / - | 30ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 1.8V |
Product Range | ASE3 Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2019) |
Osc, 25Mhz, 3.2 X 2.5Mm, Cmos | Newark Electronics |
OSC, 25MHZ, 3.2 X 2.5MM, CMOS | element14 |
Oscillator, 25 MHz, 30 ppm, SMD, 3.2mm x 2.5mm, CMOS, 1.8 V, ASE3 Series | Avnet America |
SMD Crystal Oscillator 25MHz 1.71V to 1.89V 15pF 4-Pin T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASE3-25.000MHZ-KT?
Additional datasheets, footprints and schematics for ASE3-25.000MHZ-KT are listed on our Part Details page. You can also find images and similar parts to ASE3-25.000MHZ-KT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE3-25.000MHZ-KT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE3-25.000MHZ-KT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE3-25.000MHZ-KT fall under?
The ASE3-25.000MHZ-KT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE3-25.000MHZ-KT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE3-25.000MHZ-KT you can contact the distributor directly for product support, shipping queries etc.
Is the ASE3-25.000MHZ-KT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE3-25.000MHZ-KT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for ASE3-25.000MHZ-KT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE3-25.000MHZ-KT often in real-time on the comparison pages.
What if I can't find stock of ASE3-25.000MHZ-KT?
You can fill out our help required form which you can use to request a quote for ASE3-25.000MHZ-KT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.