Status: | Unknown |
---|---|
Series: | ASE3 Series |
RoHS: | Unknown |
Prices starting from US$0.74
Frequency Nom | 25MHz |
---|---|
Frequency Stability + / - | 30ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 1.8V |
Product Range | ASE3 Series |
Operating Temperature Min | -20°C |
SMD Crystal Oscillator 25MHz 1.8V 15pF 4-Pin SMD T/R | Avnet America |
XTAL OSC XO 25.000MHZ CMOS SMD | RS |
Osc, 25Mhz, Lvcmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASE3-25.000MHZ-E-K-T | Newark Electronics |
OSC, 25MHZ, LVCMOS, SMD, 3.2MM X 2.5MM | element14 |
25 MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead | Future Electronics |
Where can I find additional details, specifications and documents for a ASE3-25.000MHZ-EK-T?
Additional datasheets, footprints and schematics for ASE3-25.000MHZ-EK-T are listed on our Part Details page. You can also find images and similar parts to ASE3-25.000MHZ-EK-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE3-25.000MHZ-EK-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE3-25.000MHZ-EK-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE3-25.000MHZ-EK-T fall under?
The ASE3-25.000MHZ-EK-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASE3-25.000MHZ-EK-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE3-25.000MHZ-EK-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASE3-25.000MHZ-EK-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE3-25.000MHZ-EK-T have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASE3-25.000MHZ-EK-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE3-25.000MHZ-EK-T often in real-time on the comparison pages.
What if I can't find stock of ASE3-25.000MHZ-EK-T?
You can fill out our help required form which you can use to request a quote for ASE3-25.000MHZ-EK-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.