Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Compliant |
Frequency Nom | 27MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD, 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASE Series |
Operating Temperature Min | -20°C |
Frequency | 27MHz |
RoHS Compliant | Yes |
Oscillator, 27Mhz, 3.2 X 2.5Mm, Cmos | Newark Electronics |
SMD Crystal Oscillator 27MHz 3.3V 15pF 4-Pin SMD T/R | Avnet America |
OSC, 27MHZ, CMOS, SMD, 3.2MM X 2.5MM | Farnell |
Where can I find additional details, specifications and documents for a ASE-27.000MHZ-ET?
Additional datasheets, footprints and schematics for ASE-27.000MHZ-ET are listed on our Part Details page. You can also find images and similar parts to ASE-27.000MHZ-ET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE-27.000MHZ-ET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-27.000MHZ-ET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE-27.000MHZ-ET fall under?
The ASE-27.000MHZ-ET is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE-27.000MHZ-ET when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-27.000MHZ-ET you can contact the distributor directly for product support, shipping queries etc.
Is the ASE-27.000MHZ-ET RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASE-27.000MHZ-ET have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for ASE-27.000MHZ-ET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE-27.000MHZ-ET often in real-time on the comparison pages.
What if I can't find stock of ASE-27.000MHZ-ET?
You can fill out our help required form which you can use to request a quote for ASE-27.000MHZ-ET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.