Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
4,995
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
146,000
in stock
|
Buy Now | |
element14
from US$1.31
|
32,313
in stock
|
Buy Now | |
Farnell
from US$1.05
|
31,306
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
27,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now |
Frequency Nom | 25MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (15-Jan-2019) |
ASE Series 25 MHz 3.2 x 2.5 mm 3.3 V â–’50 ppm SMT Crystal Clock Oscillator | Future Electronics |
OSCILLATOR, 25MHZ, 3.2 X 2.5MM, CMOS | element14 |
CRYSTAL, OSCILLATOR, CMOS, 25MHZ, SMD | Farnell |
25.000 MHZ CLOCK OSCILLATOR | TTI Europe |
3.3V CMOS Crystal Oscillator 25 MHz | RS |
Osc, 25Mhz, Lvcmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASE-25.000MHZ-L-C-T | Newark Electronics |
Oscillator, Crystal, 25 MHz, 50 ppm, SMD, 3.2mm x 2.5mm, 3.3 V, ASE Series | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASE-25.000MHZ-LC-T..?
Additional datasheets, footprints and schematics for ASE-25.000MHZ-LC-T.. are listed on our Part Details page. You can also find images and similar parts to ASE-25.000MHZ-LC-T.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE-25.000MHZ-LC-T.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-25.000MHZ-LC-T.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE-25.000MHZ-LC-T.. fall under?
The ASE-25.000MHZ-LC-T.. is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE-25.000MHZ-LC-T.. when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-25.000MHZ-LC-T.. you can contact the distributor directly for product support, shipping queries etc.
Is the ASE-25.000MHZ-LC-T.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE-25.000MHZ-LC-T.. have stock available?
Authorised distributors including Future Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for ASE-25.000MHZ-LC-T...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE-25.000MHZ-LC-T.. often in real-time on the comparison pages.
What if I can't find stock of ASE-25.000MHZ-LC-T..?
You can fill out our help required form which you can use to request a quote for ASE-25.000MHZ-LC-T.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.