Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.19
|
4,765
in stock
|
Buy Now | |
Sager
from US$0.48
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
1,966
in stock
|
Buy Now | |
element14
from US$1.20
|
1,966
in stock
|
Buy Now | |
Farnell
from US$1.20
|
1,966
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD, 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASE Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Frequency | 24MHz |
RoHS Compliant | Yes |
Standard Clock Oscillators 24.0 MHZ 3.3V 25PPM -40+85C | Sager |
XTAL OSC XO 24.0000MHZ CMOS SMD | RS |
Osc, 24Mhz, Cmos, 3.2Mm X 2.5Mm Rohs Compliant: Yes |Abracon ASE-24.000MHZ-L-R-T | Newark Electronics |
OSC, 24MHZ, CMOS, 3.2MM X 2.5MM | element14 |
SMD Crystal Oscillator 24MHz 3.3V 15pF 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ASE-24.000MHZ-LR-T.?
Additional datasheets, footprints and schematics for ASE-24.000MHZ-LR-T. are listed on our Part Details page. You can also find images and similar parts to ASE-24.000MHZ-LR-T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE-24.000MHZ-LR-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-24.000MHZ-LR-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE-24.000MHZ-LR-T. fall under?
The ASE-24.000MHZ-LR-T. is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE-24.000MHZ-LR-T. when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-24.000MHZ-LR-T. you can contact the distributor directly for product support, shipping queries etc.
Is the ASE-24.000MHZ-LR-T. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASE-24.000MHZ-LR-T. have stock available?
Authorised distributors including Sager, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASE-24.000MHZ-LR-T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE-24.000MHZ-LR-T. often in real-time on the comparison pages.
What if I can't find stock of ASE-24.000MHZ-LR-T.?
You can fill out our help required form which you can use to request a quote for ASE-24.000MHZ-LR-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.