Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
2,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
10,000
in stock
|
Buy Now | |
element14
from US$0.79
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.69
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
4,000
in stock
|
Buy Now | |
Avnet America
-
|
2,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Frequency Stability + / - | 50ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASE Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (15-Jan-2019) |
Osc, 24Mhz, 3.2 X 2.5Mm, Lvcmos | Newark Electronics |
OSC, 24MHZ, 3.2 X 2.5MM, LVCMOS | element14 |
24.000 MHZ CLOCK OSCILLATOR | TTI Europe |
ASE Series 24 MHz 3.2 x 2.5 mm 3.3 V â–’50 ppm SMT Crystal Clock Oscillator | Future Electronics |
3.3V CMOS Crystal Oscillator 24 MHz | RS |
Oscillator, 24 MHz, 50 ppm, SMD, 3.2mm x 2.5mm, LVCMOS, 3.3 V, ASE Series | Avnet America |
Where can I find additional details, specifications and documents for a ASE-24.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASE-24.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASE-24.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE-24.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-24.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE-24.000MHZ-LC-T fall under?
The ASE-24.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE-24.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-24.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASE-24.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE-24.000MHZ-LC-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for ASE-24.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE-24.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASE-24.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASE-24.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.