Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.93
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
4,000
in stock
|
Buy Now | |
RS
from US$0.89
|
810
in stock
|
Buy Now | |
element14
from US$0.98
|
622
in stock
|
Buy Now | |
Farnell
from US$1.18
|
622
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASE Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | LVCMOS |
SVHC | No SVHC (15-Jan-2019) |
XTAL OSC XO 24.0000MHZ CMOS SMD | RS |
Osc, 24Mhz, 3.2 X 2.5Mm, Lvcmos | Newark Electronics |
OSC, 24MHZ, 3.2 X 2.5MM, LVCMOS | element14 |
SMD Crystal Oscillator 24MHz 3.3V 15pF 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ASE-24.000MHZ-ET?
Additional datasheets, footprints and schematics for ASE-24.000MHZ-ET are listed on our Part Details page. You can also find images and similar parts to ASE-24.000MHZ-ET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE-24.000MHZ-ET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-24.000MHZ-ET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE-24.000MHZ-ET fall under?
The ASE-24.000MHZ-ET is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE-24.000MHZ-ET when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-24.000MHZ-ET you can contact the distributor directly for product support, shipping queries etc.
Is the ASE-24.000MHZ-ET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASE-24.000MHZ-ET have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASE-24.000MHZ-ET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE-24.000MHZ-ET often in real-time on the comparison pages.
What if I can't find stock of ASE-24.000MHZ-ET?
You can fill out our help required form which you can use to request a quote for ASE-24.000MHZ-ET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.