Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Compliant |
Frequency Nom | 13.5MHz |
---|---|
Frequency Stability + / - | 100ppm |
Oscillator Case | SMD, 3.2mm x 2.5mm |
Supply Voltage Nom | 3.3V |
Product Range | ASE Series |
Operating Temperature Min | -20°C |
RoHS Compliant | Yes |
SMD Crystal Oscillator 13.5MHz 3.3V 15pF 4-Pin SM | Rapid Electronics |
Smd Crystal Oscillator 13.5Mhz 3.3V 15Pf 4-Pin Sm |Abracon ASE-13.500MHZ-ET | Newark Electronics |
SMD Crystal Oscillator 13.5MHz 3.3V 15pF 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a ASE-13.500MHZ-ET?
Additional datasheets, footprints and schematics for ASE-13.500MHZ-ET are listed on our Part Details page. You can also find images and similar parts to ASE-13.500MHZ-ET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE-13.500MHZ-ET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-13.500MHZ-ET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE-13.500MHZ-ET fall under?
The ASE-13.500MHZ-ET is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE-13.500MHZ-ET when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-13.500MHZ-ET you can contact the distributor directly for product support, shipping queries etc.
Is the ASE-13.500MHZ-ET RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASE-13.500MHZ-ET have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for ASE-13.500MHZ-ET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE-13.500MHZ-ET often in real-time on the comparison pages.
What if I can't find stock of ASE-13.500MHZ-ET?
You can fill out our help required form which you can use to request a quote for ASE-13.500MHZ-ET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.