Status: | Unknown |
---|---|
Series: | ASE Series |
RoHS: | Compliant |
Product Range | ASE Series |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Frequency | 11.0592MHz |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Oscillator Mounting | SMD |
RoHS Compliant | Yes |
Crystal Oscillator, 11.0592Mhz, Smd, Full Reel | Newark Electronics |
OSCILLATOR 3.2 X 2.5 X 1.1MM, HCMOS/TTL, 11.0592MHZ, 25PPM - | Avnet America |
Where can I find additional details, specifications and documents for a ASE-11.0592MHZ-LR-T?
Additional datasheets, footprints and schematics for ASE-11.0592MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASE-11.0592MHZ-LR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASE-11.0592MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASE-11.0592MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASE-11.0592MHZ-LR-T fall under?
The ASE-11.0592MHZ-LR-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASE-11.0592MHZ-LR-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASE-11.0592MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASE-11.0592MHZ-LR-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ASE-11.0592MHZ-LR-T have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ASE-11.0592MHZ-LR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASE-11.0592MHZ-LR-T often in real-time on the comparison pages.
What if I can't find stock of ASE-11.0592MHZ-LR-T?
You can fill out our help required form which you can use to request a quote for ASE-11.0592MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.