Status: | Unknown |
---|---|
Series: | Pure Silicon ASDMP Series |
RoHS: | Unknown |
Frequency Nom | 200MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 25ppm |
Supply Voltage Nom | 3.6V |
Product Range | Pure Silicon ASDMP Series |
Oscillator Output Compatibility | LVDS |
Mems Oscillator, 200Mhz, Smd, 2.5 X 2Mm | Newark Electronics |
MEMS OSCILLATOR, 200MHZ, SMD, 2.5 X 2MM | element14 |
CLOCK OSCILLATOR | Future Electronics |
Where can I find additional details, specifications and documents for a ASDMPLV-200.000MHZ-LR-T?
Additional datasheets, footprints and schematics for ASDMPLV-200.000MHZ-LR-T are listed on our Part Details page. You can also find images and similar parts to ASDMPLV-200.000MHZ-LR-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMPLV-200.000MHZ-LR-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMPLV-200.000MHZ-LR-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMPLV-200.000MHZ-LR-T fall under?
The ASDMPLV-200.000MHZ-LR-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASDMPLV-200.000MHZ-LR-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMPLV-200.000MHZ-LR-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMPLV-200.000MHZ-LR-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMPLV-200.000MHZ-LR-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ASDMPLV-200.000MHZ-LR-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMPLV-200.000MHZ-LR-T often in real-time on the comparison pages.
What if I can't find stock of ASDMPLV-200.000MHZ-LR-T?
You can fill out our help required form which you can use to request a quote for ASDMPLV-200.000MHZ-LR-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.