ASDMB-BLANK-XY Crystals & Oscillators by Abracon

PROG MEMS 1MHZ-150MHZ 2.5 X 2MM CMOS

Status: Unknown
Series: ASDMB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.38

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$3.38
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Programmable Frequency Min 1MHz
Programmable Frequency Max 150MHz
Frequency Stability + / - 10ppm
Oscillator Case SMD 2.5mm x 2mm
Supply Voltage Nom 2.5V
Product Range ASDMB Series

Alternative Descriptions

Prog Mems, 1Mhz-150Mhz, 2.5 X 2Mm, Cmos | Newark Electronics
BLANK FIELD PROGRAMMABLE OSCILLATOR 2.5 X 2.0 X 0.85MM,1.8 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASDMB-BLANK-XY?

Additional datasheets, footprints and schematics for ASDMB-BLANK-XY are listed on our Part Details page. You can also find images and similar parts to ASDMB-BLANK-XY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASDMB-BLANK-XY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-BLANK-XY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASDMB-BLANK-XY fall under?

The ASDMB-BLANK-XY is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASDMB-BLANK-XY when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-BLANK-XY you can contact the distributor directly for product support, shipping queries etc.

Is the ASDMB-BLANK-XY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASDMB-BLANK-XY have stock available?

Authorised distributors including element14, Newark Electronics and Avnet America have stock available or on a lead time for ASDMB-BLANK-XY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASDMB-BLANK-XY often in real-time on the comparison pages.

What if I can't find stock of ASDMB-BLANK-XY?

You can fill out our help required form which you can use to request a quote for ASDMB-BLANK-XY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay