Status: | Unknown |
---|---|
Series: | Pure Silicon ASDMB Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.35
|
2,485
in stock
|
Buy Now | |
TTI Europe
from US$1.05
|
130,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
4,000
in stock
|
Buy Now | |
element14
from US$1.64
|
4,000
in stock
|
Buy Now | |
Farnell
from US$1.09
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$1.96
|
-
|
Buy Now | |
Avnet Asia
from US$1.67
|
-
|
Buy Now |
Frequency Nom | 8MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASDMB Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
8.0000 MHZ CLOCK OSCILLATOR | TTI Europe |
Mems Oscillator, 8Mhz, Smd, 2.5Mm X 2Mm | Newark Electronics |
MEMS OSCILLATOR, 8MHZ, SMD, 2.5MM X 2MM | element14 |
Silicon Clock Oscillator 8 MHz 15pF | RS |
MEMS Oscillator, Ultra-miniature, 8 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, Pure Silicon ASDMB, CMOS | Avnet Abacus |
ASDMB Series 8 MHz 2.5 x 2 mm 1.8 to 3.3 V â–’50 ppm Miniature Clock Oscillator | Future Electronics |
MEMS OSC XO 8.0000MHZ LVCMOS SMD | Abracon ASDMB-8.000MHz-LC-T | RS Americas |
Where can I find additional details, specifications and documents for a ASDMB-8.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASDMB-8.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-8.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB-8.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-8.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB-8.000MHZ-LC-T fall under?
The ASDMB-8.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDMB-8.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-8.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB-8.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMB-8.000MHZ-LC-T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ASDMB-8.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB-8.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASDMB-8.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASDMB-8.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.