ASDMB-7.3728MHZ-XY-T Oscillators by Abracon

MEMS OSCILLATOR, 7.3728MHZ, SMD

Status: Unknown
Series: ASDMB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.71

Distributor Stock
Logo for Newark
Newark
from US$2.71
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Stability + / - 10ppm
Product Range ASDMB Series
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Frequency 7.3728MHz
Frequency Tolerance ± 10ppm
Load Capacitance 15pF
RoHS Compliant Yes

Alternative Descriptions

Mems Oscillator, 7.3728Mhz, Smd | Newark Electronics
MEMS Oscillator, Clock, Pure Silicon, 7.3728 MHz, SMD, 2.5mm x 2mm, 10 ppm, 3.3 V, ASDMB Series | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASDMB-7.3728MHZ-XY-T?

Additional datasheets, footprints and schematics for ASDMB-7.3728MHZ-XY-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-7.3728MHZ-XY-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASDMB-7.3728MHZ-XY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-7.3728MHZ-XY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASDMB-7.3728MHZ-XY-T fall under?

The ASDMB-7.3728MHZ-XY-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASDMB-7.3728MHZ-XY-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-7.3728MHZ-XY-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASDMB-7.3728MHZ-XY-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ASDMB-7.3728MHZ-XY-T have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ASDMB-7.3728MHZ-XY-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASDMB-7.3728MHZ-XY-T often in real-time on the comparison pages.

What if I can't find stock of ASDMB-7.3728MHZ-XY-T?

You can fill out our help required form which you can use to request a quote for ASDMB-7.3728MHZ-XY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay