Status: | Unknown |
---|---|
Series: | Pure Silicon ASDMB Series |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.76
|
6
in stock
|
Buy Now | |
element14
from US$1.85
|
6
in stock
|
Buy Now | |
RS
from US$2.25
|
-
|
Buy Now | |
Newark Electronics
from US$2.49
|
-
|
Buy Now | |
Future Electronics
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$2.62
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 33.333MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASDMB Series |
Operating Temperature Min | -40°C |
MEMS OSCILLATOR, 33.333MHZ, SMD, 2.5X2MM | element14 |
MEMS OSC XO 33.3330MHZ LVCMOS | RS |
Mems Oscillator, 33.333Mhz, Smd, 2.5X2Mm | Newark Electronics |
33.333MHz LVCMOS MEMS Oscillator SurfaceMount 1.8V~3.3V 16mA Standby(Power Down) | Future Electronics |
Crystal, MEMS clock oscillator, 33.3330MHZ LVCMOS, 2.5x2.0x0.85mm, ASDMB Serie | Abracon ASDMB-33.333MHz-LC-T | RS Americas |
33.333 MHZ CLOCK OSCILLATOR | TTI Europe |
MEMS Oscillator, Ultra Miniature, 33.333 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, Pure Silicon ASDMB | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASDMB-33.333MHZ-LC-T?
Additional datasheets, footprints and schematics for ASDMB-33.333MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-33.333MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB-33.333MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-33.333MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB-33.333MHZ-LC-T fall under?
The ASDMB-33.333MHZ-LC-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ASDMB-33.333MHZ-LC-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-33.333MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB-33.333MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMB-33.333MHZ-LC-T have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ASDMB-33.333MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB-33.333MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASDMB-33.333MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASDMB-33.333MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.