Status: | Unknown |
---|---|
Series: | Pure Silicon ASDMB Series |
RoHS: | Unknown |
Frequency Nom | 27MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASDMB Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Mems Osc Xo 27.0000Mhz Lvcmos/Tape & Reel (Tr) Rohs Compliant: Yes |Abracon ASDMB-27.000MHZ-LC-T | Newark Electronics |
Oscillator, MEMS, XO, 27.0000MHZ, LVCMOS, 2.5 x 2.0 x 0.85 mm, ASDMB | Abracon ASDMB-27.000MHz-LC-T | RS Americas |
MEMS OSCILLATOR, 27MHZ, SMD, 2.5MM X 2MM | element14 |
MEMS Oscillator, Ultra-miniature, 27 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, Pure Silicon ASDMB, CMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASDMB-27.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASDMB-27.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-27.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB-27.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-27.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB-27.000MHZ-LC-T fall under?
The ASDMB-27.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDMB-27.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-27.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB-27.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMB-27.000MHZ-LC-T have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet Abacus have stock available or on a lead time for ASDMB-27.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB-27.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASDMB-27.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASDMB-27.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.