Status: | Unknown |
---|---|
Series: | ASDMB Series |
RoHS: | Unknown |
Prices starting from US$2.34
Frequency Nom | 26MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 10ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASDMB Series |
Oscillator Output Compatibility | LVCMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
26.000 MHZ CLOCK OSCILLATOR | TTI Europe |
MEMS OSC, 26MHZ, 2.5 X 2MM, LVCMOS | element14 |
Silicon Clock Oscillator 26 MHz 15pF | RS |
Mems Oscillator, Clock, Pure Silicont, Asdmb Series, 26 Mhz, 10 Ppm, 3.3 V, Smd, 2.5Mm X 2Mm Rohs Compliant: Yes |Abracon ASDMB-26.000MHZ-LY-T | Newark Electronics |
ASDMB Series 26 MHz 2.5 x 2 mm 4 V â–’10 ppm SMT LVCMOS Clock Oscillator - QFN-4 | Future Electronics |
MEMS Oscillator, Clock, Pure Silicon, 26 MHz, SMD, 2.5mm x 2mm, 10 ppm, 3.3 V, ASDMB, LVCMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASDMB-26.000MHZ-LY-T?
Additional datasheets, footprints and schematics for ASDMB-26.000MHZ-LY-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-26.000MHZ-LY-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB-26.000MHZ-LY-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-26.000MHZ-LY-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB-26.000MHZ-LY-T fall under?
The ASDMB-26.000MHZ-LY-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDMB-26.000MHZ-LY-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-26.000MHZ-LY-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB-26.000MHZ-LY-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMB-26.000MHZ-LY-T have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for ASDMB-26.000MHZ-LY-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB-26.000MHZ-LY-T often in real-time on the comparison pages.
What if I can't find stock of ASDMB-26.000MHZ-LY-T?
You can fill out our help required form which you can use to request a quote for ASDMB-26.000MHZ-LY-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.