Status: | Unknown |
---|---|
Series: | ASDMB Series |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.60
|
7,780
in stock
|
Buy Now | |
TTI Europe
from US$1.01
|
18,000
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
13,000
in stock
|
Buy Now | |
element14
from US$1.98
|
10,970
in stock
|
Buy Now | |
Farnell
from US$2.24
|
10,061
in stock
|
Buy Now | |
RS Americas
from US$2.62
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$1.51
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASDMB Series |
Oscillator Output Compatibility | LVCMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
24.000 MHZ CLOCK OSCILLATOR | TTI Europe |
ASDMB Series 24 MHz â–’50 ppm 15 pF -40 to +85â–‘C Miniature Clock Oscillator | Future Electronics |
Mems Oscillator Rohs Compliant: Yes |Abracon ASDMB-24.000MHZ-LC-T | Newark Electronics |
MEMS OSC, 24MHZ, 2.5 X 2MM, LVCMOS | element14 |
Silicon Clock Oscillator 24MHz 15pF | RS |
Crystal, MEMS clock oscillator, 24.0000MHZ LVCMOS, 2.5x2.0x0.85mm, ASDMB Serie | Abracon ASDMB-24.000MHz-LC-T | RS Americas |
MEMS Oscillator, Clock, Pure Siliconâ„¢, 24 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, ASDMB, LVCMOS | Avnet Asia |
OSCILLATOR CRYSTAL | Richardson RFPD |
MEMS Oscillator, Clock, Pure Silicon, 24 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, ASDMB, LVCMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASDMB-24.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASDMB-24.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-24.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB-24.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-24.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB-24.000MHZ-LC-T fall under?
The ASDMB-24.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDMB-24.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-24.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB-24.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMB-24.000MHZ-LC-T have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASDMB-24.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB-24.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASDMB-24.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASDMB-24.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.