Status: | Unknown |
---|---|
Series: | ASDMB Series |
RoHS: | Unknown |
Frequency Nom | 16MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASDMB Series |
Oscillator Output Compatibility | LVCMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Mems Oscillator, Clock, Pure Silicont, Asdmb Series, 16 Mhz, 50 Ppm, 3.3 V, Smd, 2.5Mm X 2Mm Rohs Compliant: Yes |Abracon ASDMB-16.000MHZ-LC-T | Newark Electronics |
MEMS OSC, 16MHZ, 2.5 X 2MM, LVCMOS | element14 |
MEMS Oscillator, Clock, Pure Silicon, 16 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, ASDMB, LVCMOS | Avnet Abacus |
ASDMB Series 16MHz ▒50ppm 15pF 55% 1.8V/2.5V/3.3V MEMS Oscillator | Future Electronics |
Where can I find additional details, specifications and documents for a ASDMB-16.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASDMB-16.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-16.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB-16.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-16.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB-16.000MHZ-LC-T fall under?
The ASDMB-16.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDMB-16.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-16.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB-16.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMB-16.000MHZ-LC-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for ASDMB-16.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB-16.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASDMB-16.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASDMB-16.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.