Status: | Unknown |
---|---|
Series: | Pure Silicon ASDMB Series |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
No stock
|
Buy Now | |
TTI Europe
from US$1.01
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
4,990
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
-
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
RS Americas
from US$2.38
|
-
|
Buy Now | |
element14
from US$1.86
|
-
|
Buy Now | |
Farnell
from US$2.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 12MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | Pure Silicon ASDMB Series |
Oscillator Output Compatibility | CMOS |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
12.000 MHZ CLOCK OSCILLATOR | TTI Europe |
Silicon Clock Oscillator 12MHz 15pF | RS |
Mems Osc Xo 12.0000Mhz Lvcmos/Tape & Reel (Tr) Rohs Compliant: Yes |Abracon ASDMB-12.000MHZ-LC-T | Newark Electronics |
ASDMB Series 12 MHz 2.5 x 2 x 0.85 mm 15 pF 3.3 V â–’50 ppm CMOS Oscillator | Future Electronics |
MEMS OSC XO 12.0000MHZ LVCMOS | Abracon ASDMB-12.000MHz-LC-T | RS Americas |
MEMS OSCILLATOR, 12MHZ, SMD, 2.5MM X 2MM | element14 |
MEMS Oscillator, Ultra-miniature, 12 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, Pure Silicon ASDMB, CMOS | Avnet Asia |
Where can I find additional details, specifications and documents for a ASDMB-12.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASDMB-12.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASDMB-12.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDMB-12.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDMB-12.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDMB-12.000MHZ-LC-T fall under?
The ASDMB-12.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDMB-12.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDMB-12.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDMB-12.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDMB-12.000MHZ-LC-T have stock available?
Authorised distributors including TTI Europe, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for ASDMB-12.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDMB-12.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASDMB-12.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASDMB-12.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.