Status: | Unknown |
---|---|
Series: | ASDM Series |
RoHS: | Unknown |
Frequency Nom | 24MHz |
---|---|
Oscillator Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Supply Voltage Nom | 3.3V |
Product Range | ASDM Series |
Oscillator Output Compatibility | CMOS |
Mems Osc, 24Mhz, Cmos, Smd, 2.5Mm X 2Mm Rohs Compliant: Yes |Abracon ASDM1-24.000MHZ-LC-T | Newark Electronics |
ASDM Series 24 MHz 2.5 x 2 mm 3.3 V ▒50 ppm Ultra Miniature Clock Oscillator | Future Electronics |
MEMS Oscillator, Clock, Pure Silicon, 24 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, ASDM, CMOS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASDM1-24.000MHZ-LC-T?
Additional datasheets, footprints and schematics for ASDM1-24.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASDM1-24.000MHZ-LC-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDM1-24.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDM1-24.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDM1-24.000MHZ-LC-T fall under?
The ASDM1-24.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDM1-24.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDM1-24.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.
Is the ASDM1-24.000MHZ-LC-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDM1-24.000MHZ-LC-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ASDM1-24.000MHZ-LC-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDM1-24.000MHZ-LC-T often in real-time on the comparison pages.
What if I can't find stock of ASDM1-24.000MHZ-LC-T?
You can fill out our help required form which you can use to request a quote for ASDM1-24.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.