ASDM1-12.000MHZ-LC-T Crystals & Oscillators by Abracon

MEMS OSCILLATOR 12MHZ 2.5 X 2MM CMOS

Status: Unknown
Series: ASDM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for Farnell
Farnell
from US$2.34
4
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.92
8,000
in stock
Buy Now
Logo for element14
element14
from US$1.53
4
in stock
Buy Now
Logo for RS
RS
from US$2.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.59
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 12MHz
Oscillator Case SMD 2.5mm x 2mm
Frequency Stability + / - 50ppm
Supply Voltage Nom 3.3V
Product Range ASDM Series
Oscillator Output Compatibility CMOS

Alternative Descriptions

ASDM Series 12 MHz 2.5 x 2 mm 3.3 V â–’50 ppm Ultra Miniature Clock Oscillator | Future Electronics
MEMS OSCILLATOR, 12MHZ, 2.5 X 2MM, CMOS | element14
MEMS OSC XO 12.0000MHZ LVCMOS | RS
Mems Oscillator, 12Mhz, 2.5 X 2Mm, Hcmos | Newark Electronics
MEMS Oscillator, Clock, Pure Siliconâ„¢, 12 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, ASDM Series, CMOS | Avnet Asia
MEMS Oscillator, Clock, Pure Silicon, 12 MHz, SMD, 2.5mm x 2mm, 50 ppm, 3.3 V, ASDM Series, CMOS | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASDM1-12.000MHZ-LC-T?

Additional datasheets, footprints and schematics for ASDM1-12.000MHZ-LC-T are listed on our Part Details page. You can also find images and similar parts to ASDM1-12.000MHZ-LC-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASDM1-12.000MHZ-LC-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDM1-12.000MHZ-LC-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASDM1-12.000MHZ-LC-T fall under?

The ASDM1-12.000MHZ-LC-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASDM1-12.000MHZ-LC-T when available in the Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASDM1-12.000MHZ-LC-T you can contact the distributor directly for product support, shipping queries etc.

Is the ASDM1-12.000MHZ-LC-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ASDM1-12.000MHZ-LC-T have stock available?

Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for ASDM1-12.000MHZ-LC-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASDM1-12.000MHZ-LC-T often in real-time on the comparison pages.

What if I can't find stock of ASDM1-12.000MHZ-LC-T?

You can fill out our help required form which you can use to request a quote for ASDM1-12.000MHZ-LC-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay