Status: | Unknown |
---|---|
Series: | ASDK Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
6,000
in stock
|
Buy Now | |
RS
from US$1.11
|
8,760
in stock
|
Buy Now | |
Newark Electronics
from US$1.12
|
6,000
in stock
|
Buy Now | |
element14
from US$1.17
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 2.5mm x 2mm |
Supply Voltage Nom | 1.8V |
Product Range | ASDK Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2019) |
XTAL OSC XO 32.7680KHZ CMOS SMD | RS |
Oscillator, 32.768Khz, Cmos, 2.5Mm X 2Mm Rohs Compliant: Yes |Abracon ASDK2-32.768KHZ-LR-T3 | Newark Electronics |
OSCILLATOR, 32.768KHZ, CMOS, 2.5MMX2MM | element14 |
Standard Clock Oscillators 32.768KHz 1.8V -40C +85C 25ppm | Future Electronics |
Crystal, 1.8V, oscillator, 32.7680KHZ CMOS SMD, 2.5x2.0x0.95mm, ASDK Series | Abracon ASDK2-32.768KHz-LR-T3 | RS Americas |
Oscillator, 32.768 kHz, 25 ppm, SMD, 2.5mm x 2mm, CMOS, 1.8 V, ASDK Series | Avnet Abacus |
Where can I find additional details, specifications and documents for a ASDK2-32.768KHZ-LR-T3?
Additional datasheets, footprints and schematics for ASDK2-32.768KHZ-LR-T3 are listed on our Part Details page. You can also find images and similar parts to ASDK2-32.768KHZ-LR-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDK2-32.768KHZ-LR-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDK2-32.768KHZ-LR-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDK2-32.768KHZ-LR-T3 fall under?
The ASDK2-32.768KHZ-LR-T3 is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDK2-32.768KHZ-LR-T3 when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDK2-32.768KHZ-LR-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the ASDK2-32.768KHZ-LR-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDK2-32.768KHZ-LR-T3 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ASDK2-32.768KHZ-LR-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDK2-32.768KHZ-LR-T3 often in real-time on the comparison pages.
What if I can't find stock of ASDK2-32.768KHZ-LR-T3?
You can fill out our help required form which you can use to request a quote for ASDK2-32.768KHZ-LR-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.