Status: | Unknown |
---|---|
Series: | ASDK Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
214
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
216,002
in stock
|
Buy Now | |
Chip One Stop
from US$1.79
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
1,513
in stock
|
Buy Now | |
element14
from US$1.99
|
1,513
in stock
|
Buy Now | |
Farnell
from US$1.99
|
1,513
in stock
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32.768kHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 2.5mm x 2mm |
Supply Voltage Nom | 1.8V |
Product Range | ASDK Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2019) |
ASDK Series 32.768 kHz 2.5 x 2 mm 1.8 V â–’25 ppm SMT Ceramic Crystal Oscillator | Future Electronics |
Osc, 32.768Khz, 2.5Mm X 2Mm, Cmos | Newark Electronics |
OSC, 32.768KHZ, 2.5MM X 2MM, CMOS | element14 |
32.768kHz Ceramic Crystal Oscillator | RS |
Crystal, 1.8V, oscillator, 32.7680KHZ CMOS SMD, 2.5x2.0x0.95mm, ASDK Series | Abracon ASDK2-32.768KHZ-LRT | RS Americas |
Oscillator, 32.768 kHz, 25 ppm, SMD, 2.5mm x 2mm, CMOS, 1.8 V, ASDK Series | Avnet Asia |
Where can I find additional details, specifications and documents for a ASDK2-32.768KHZ-LRT?
Additional datasheets, footprints and schematics for ASDK2-32.768KHZ-LRT are listed on our Part Details page. You can also find images and similar parts to ASDK2-32.768KHZ-LRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDK2-32.768KHZ-LRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDK2-32.768KHZ-LRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDK2-32.768KHZ-LRT fall under?
The ASDK2-32.768KHZ-LRT is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ASDK2-32.768KHZ-LRT when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDK2-32.768KHZ-LRT you can contact the distributor directly for product support, shipping queries etc.
Is the ASDK2-32.768KHZ-LRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDK2-32.768KHZ-LRT have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ASDK2-32.768KHZ-LRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDK2-32.768KHZ-LRT often in real-time on the comparison pages.
What if I can't find stock of ASDK2-32.768KHZ-LRT?
You can fill out our help required form which you can use to request a quote for ASDK2-32.768KHZ-LRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.