ASDK1-32.768KHZ-LRT Oscillators by Abracon

OSC, 32.768KHZ, 2.5 X 2MM, CMOS

Status: Unknown
Series: ASDK Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 32.768kHz
Frequency Stability + / - 25ppm
Oscillator Case SMD, 2.5mm x 2mm
Supply Voltage Nom 2.5V
Product Range ASDK Series
Operating Temperature Min -40°C
Frequency 32.768kHz
RoHS Compliant Yes

Alternative Descriptions

Osc, 32.768Khz, 2.5 X 2Mm, Cmos | Newark Electronics
OSCILLATOR 32.768KHZ 2.5V SMD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ASDK1-32.768KHZ-LRT?

Additional datasheets, footprints and schematics for ASDK1-32.768KHZ-LRT are listed on our Part Details page. You can also find images and similar parts to ASDK1-32.768KHZ-LRT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ASDK1-32.768KHZ-LRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDK1-32.768KHZ-LRT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ASDK1-32.768KHZ-LRT fall under?

The ASDK1-32.768KHZ-LRT is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ASDK1-32.768KHZ-LRT when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ASDK1-32.768KHZ-LRT you can contact the distributor directly for product support, shipping queries etc.

Is the ASDK1-32.768KHZ-LRT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ASDK1-32.768KHZ-LRT have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ASDK1-32.768KHZ-LRT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ASDK1-32.768KHZ-LRT often in real-time on the comparison pages.

What if I can't find stock of ASDK1-32.768KHZ-LRT?

You can fill out our help required form which you can use to request a quote for ASDK1-32.768KHZ-LRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay