Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Material | Aluminum Alloy |
Insulation Material | Hard Dielectric/Silicone |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Shell Plating Material | Black Zinc |
Number of Positions | 64 |
Preloaded | No |
Keying | Key Polarization A |
Factory Installed Backshell | No |
Contact Layout Arrangement | 14 – 64 |
Contact Type | Socket |
Wire Size | 24AWG |
Assembly Length | 19.2mm |
Mating Alignment | With |
Polarization Code | A |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Plug |
Product Type | Connector |
Shell Size | 14 |
Connector System | Wire-to-Wire |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD614-64SA?
Additional datasheets, footprints and schematics for ASDD614-64SA are listed on our Part Details page. You can also find images and similar parts to ASDD614-64SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD614-64SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD614-64SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD614-64SA fall under?
The ASDD614-64SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD614-64SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD614-64SA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD614-64SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD614-64SA have stock available?
There is no stock from authorised distributors for ASDD614-64SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD614-64SA often in real-time on the comparison pages.
What if I can't find stock of ASDD614-64SA?
You can fill out our help required form which you can use to request a quote for ASDD614-64SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.