Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DE-ASDD614-64PN,
EG8925-000 |
No distributors results available
Shell Plating Material | Black Zinc |
---|---|
Insulation Material | Hard Dielectric/Silicone |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Feedthrough Type | No |
Environmental Protection | With |
Entry Style | Rear Insertion |
Environmental Protection Type | Sealed |
Number of Positions | 64 |
Preloaded | No |
Factory Installed Backshell | No |
Keying | Key Polarization N |
Contact Layout Arrangement | 14 – 64 |
Contact Type | Pin |
Wire Size | 24AWG |
Assembly Length | 19.2mm |
Mating Retention Type | Coupling Ring |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Mating Alignment | With |
Flange | Without |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Connector Style | Plug |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 14 |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a ASDD614-64PN?
Additional datasheets, footprints and schematics for ASDD614-64PN are listed on our Part Details page. You can also find images and similar parts to ASDD614-64PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD614-64PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD614-64PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD614-64PN fall under?
The ASDD614-64PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD614-64PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD614-64PN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD614-64PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD614-64PN have stock available?
There is no stock from authorised distributors for ASDD614-64PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD614-64PN often in real-time on the comparison pages.
What if I can't find stock of ASDD614-64PN?
You can fill out our help required form which you can use to request a quote for ASDD614-64PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.