Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Environmental Protection | With |
---|---|
Shell Plating Material | Black Zinc |
Shell Material | Aluminum Alloy |
Hermetically Sealed | No |
Environmental Protection Type | Sealed |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Insulation Material | Hard Dielectric/Silicone |
Factory Installed Backshell | No |
Preloaded | No |
Number of Positions | 41 |
Keying | Key Polarization A |
Contact Type | Pin |
Contact Layout Arrangement | 12 – 41 |
Assembly Length | 19.2mm |
Wire Size | 24AWG |
Polarization Code | A |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Coupling Ring |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Connector Style | Plug |
Assembly Type | Electrical Connector |
Product Type | Connector |
Shell Size | 12 |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Operating Temperature Range | -55 – 175°C |
IP Water Sealing Level | 7 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
Where can I find additional details, specifications and documents for a ASDD612-41PA?
Additional datasheets, footprints and schematics for ASDD612-41PA are listed on our Part Details page. You can also find images and similar parts to ASDD612-41PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD612-41PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD612-41PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD612-41PA fall under?
The ASDD612-41PA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD612-41PA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD612-41PA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD612-41PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD612-41PA have stock available?
There is no stock from authorised distributors for ASDD612-41PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD612-41PA often in real-time on the comparison pages.
What if I can't find stock of ASDD612-41PA?
You can fill out our help required form which you can use to request a quote for ASDD612-41PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.