Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hermetically Sealed | No |
---|---|
Shell Plating Material | Black Zinc |
Insulation Material | Hard Dielectric/Silicone |
Environmental Protection Type | Sealed |
Shell Material | Aluminum Alloy |
Entry Style | Rear Insertion |
Feedthrough Type | No |
Environmental Protection | With |
Keying | Key Polarization A |
Number of Positions | 23 |
Preloaded | No |
Factory Installed Backshell | No |
Contact Layout Arrangement | 10 – 23 |
Contact Type | Socket |
Wire Size | 24AWG |
Assembly Length | 19.2mm |
Mating Alignment | With |
Flange | Without |
Mating Retention Type | Coupling Ring |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Mating Retention | With |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Shell Type | Metal |
Assembly Type | Electrical Connector |
Connector Style | Plug |
Product Type | Connector |
Connector System | Wire-to-Wire |
Shell Size | 10 |
Fluid Resistance | Immersible |
IP Dust Sealing Level | 6 |
IP Water Sealing Level | 7 |
Operating Temperature Range | -55 – 175°C |
Where can I find additional details, specifications and documents for a ASDD610-23SA?
Additional datasheets, footprints and schematics for ASDD610-23SA are listed on our Part Details page. You can also find images and similar parts to ASDD610-23SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD610-23SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD610-23SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD610-23SA fall under?
The ASDD610-23SA is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD610-23SA when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD610-23SA you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD610-23SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD610-23SA have stock available?
There is no stock from authorised distributors for ASDD610-23SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD610-23SA often in real-time on the comparison pages.
What if I can't find stock of ASDD610-23SA?
You can fill out our help required form which you can use to request a quote for ASDD610-23SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.