Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Shell Material | Aluminum Alloy |
---|---|
Entry Style | Rear Insertion |
Hermetically Sealed | No |
Insulation Material | Hard Dielectric/Silicone |
Shell Plating Material | Black Zinc |
Environmental Protection | With |
Environmental Protection Type | Sealed |
Feedthrough Type | No |
Keying | Key Polarization N |
Preloaded | No |
Factory Installed Backshell | No |
Number of Positions | 11 |
Contact Layout Arrangement | 8 – 11 |
Contact Type | Socket |
Assembly Length | 19.2mm |
Wire Size | 24AWG |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Coupling Ring |
Polarization Code | N |
Flange | Without |
嵌合調整のタイプ | Keyed |
Durability Rating | 500Cycles |
Field Serviceable | Yes |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Shell Size | 8 |
Assembly Type | Electrical Connector |
Shell Type | Metal |
Operating Temperature Range | -55 – 175°C |
IP Dust Sealing Level | 6 |
Fluid Resistance | Immersible |
IP Water Sealing Level | 7 |
Where can I find additional details, specifications and documents for a ASDD608-11SN?
Additional datasheets, footprints and schematics for ASDD608-11SN are listed on our Part Details page. You can also find images and similar parts to ASDD608-11SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ASDD608-11SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ASDD608-11SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ASDD608-11SN fall under?
The ASDD608-11SN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to ASDD608-11SN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ASDD608-11SN you can contact the distributor directly for product support, shipping queries etc.
Is the ASDD608-11SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ASDD608-11SN have stock available?
Authorised distributors including Boersig have stock available or on a lead time for ASDD608-11SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ASDD608-11SN often in real-time on the comparison pages.
What if I can't find stock of ASDD608-11SN?
You can fill out our help required form which you can use to request a quote for ASDD608-11SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.